CONN SPADE TERM 18-22AWG #8
TERMINAL, FORK TONGUE, M4, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated
Terminals Fork Term 22-16 AWG non insulated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15161-ND | 48AC9891 | P18-8F-C |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, M4, 16Awg; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |