CONN SPADE TERM 18-22AWG #6
Terminals FORK 22-18 STUD SIZE 6
TERMINAL, FORK TONGUE, M3.5, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15154-ND | P18-6F-M | 48AC9822 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M3.5, 16Awg; Product Range Panduit |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |