Panduit Corp. Ring Connectors P18-4R-C

Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10060-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10060-ND
Ring Connectors 298-10060-ND
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - P18-4R-C - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
P18-4R-C
Ring Connectors P18-4R-C
CONN RING CIRC 18-22AWG #4 CRIMP

CONN RING CIRC 18-22AWG #4 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Panduit - 01C7492 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Panduit
01C7492
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Panduit 01C7492
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10060-ND P18-4R-C 01C7492
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data