Panduit Corp. Ring Connectors P18-14R-C

Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15150-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15150-ND
Ring Connectors 298-15150-ND
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1.4In, Crimp; Stud Size - Metric Panduit - 49H4613 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1.4In, Crimp; Stud Size - Metric Panduit
49H4613
Terminal, Ring Tongue, 1.4In, Crimp; Stud Size - Metric Panduit 49H4613
TERMINAL, RING TONGUE, 1.4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1.4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15150-ND 49H4613
Product Name Ring Connectors Terminal, Ring Tongue, 1.4In, Crimp; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECC-L2G4-C1-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details