Panduit Corp. Terminals - Spade Connectors P18-14F-M

Description
CONN SPADE TERM 18-22AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-20006-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-20006-ND
Terminals - Spade Connectors 298-20006-ND
CONN SPADE TERM 18-22AWG #1/4

CONN SPADE TERM 18-22AWG #1/4

Buy Now Datasheet
Terminal, Fork Tongue, M6, 16Awg; Product Range Panduit - 14AC0870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 16Awg; Product Range Panduit
14AC0870
Terminal, Fork Tongue, M6, 16Awg; Product Range Panduit 14AC0870
TERMINAL, FORK TONGUE, M6, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated ; Insulator Colour:-RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20006-ND 14AC0870
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M6, 16Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details