Panduit Corp. Ring Connectors P18-10RHT6-M

Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11946-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11946-ND
Ring Connectors 298-11946-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Panduit - 48AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Panduit
48AC9821
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Panduit 48AC9821
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11946-ND 48AC9821
Product Name Ring Connectors Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details