Panduit Corp. Terminals - Spade Connectors P18-10F-C

Description
CONN SPADE TERM 18-22AWG #10
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15147-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15147-ND
Terminals - Spade Connectors 298-15147-ND
CONN SPADE TERM 18-22AWG #10

CONN SPADE TERM 18-22AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P18-10F-C
Terminals P18-10F-C
Terminals Fork Term 22-16 AWG non insulated

Terminals Fork Term 22-16 AWG non insulated

Buy Now Datasheet
Terminal, Fork Tongue, M5, 16Awg; Product Range Panduit - 48AC9889 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 16Awg; Product Range Panduit
48AC9889
Terminal, Fork Tongue, M5, 16Awg; Product Range Panduit 48AC9889
TERMINAL, FORK TONGUE, M5, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15147-ND P18-10F-C 48AC9889
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M5, 16Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details