Panduit Corp. Terminals - Wire Pin Connectors P14-P47-M

Description
CONN WIRE PIN TERM 14-16AWG
Request a Quote Datasheet
Description
CONN WIRE PIN TERM 14-16AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Pin Connectors - 298-15146-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
298-15146-ND
Terminals - Wire Pin Connectors 298-15146-ND
CONN WIRE PIN TERM 14-16AWG

CONN WIRE PIN TERM 14-16AWG

Buy Now Datasheet
Terminal, Pin, 16-14Awg, Uninsulated; Product Range Panduit - 72AC7955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 16-14Awg, Uninsulated; Product Range Panduit
72AC7955
Terminal, Pin, 16-14Awg, Uninsulated; Product Range Panduit 72AC7955
TERMINAL, PIN, 16-14AWG, UNINSULATED; Product Range:P Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, PIN, 16-14AWG, UNINSULATED; Product Range:P Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
P14-P47-M
Terminals P14-P47-M
Terminals Pin Term non-insul 16 - 14 AWG

Terminals Pin Term non-insul 16 - 14 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15146-ND 72AC7955 P14-P47-M
Product Name Terminals - Wire Pin Connectors Terminal, Pin, 16-14Awg, Uninsulated; Product Range Panduit Terminals
Terminal Type Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data