Panduit Corp. Terminals - Spade Connectors P14-8LF-C

Description
CONN SPADE TERM 14-16AWG #8
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15141-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15141-ND
Terminals - Spade Connectors 298-15141-ND
CONN SPADE TERM 14-16AWG #8

CONN SPADE TERM 14-16AWG #8

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp; Product Range Panduit - 25C7008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp; Product Range Panduit
25C7008
Terminal, Spade/fork, #8, Crimp; Product Range Panduit 25C7008
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:Pan-Term Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:Pan-Term Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
P14-8LF-C
Terminals P14-8LF-C
Terminals Locking Fork Term non-insuld 18

Terminals Locking Fork Term non-insuld 18

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15141-ND 25C7008 P14-8LF-C
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #8, Crimp; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details