Panduit Corp. Terminals - Ring Connectors P14-6RHT6-C

Description
CONN RING CIRC 14-18AWG #6 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 14-18AWG #6 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-15138-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-15138-ND
Terminals - Ring Connectors 298-15138-ND
CONN RING CIRC 14-18AWG #6 CRIMP

CONN RING CIRC 14-18AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P14-6RHT6-C
Terminals P14-6RHT6-C
Terminals Ring Term high temperature non-ins

Terminals Ring Term high temperature non-ins

Buy Now Datasheet
TERMINAL, RING HIGH TEMP NON-INS.; 16-14AWG; #6 STUD - 70044359 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING HIGH TEMP NON-INS.; 16-14AWG; #6 STUD
70044359
TERMINAL, RING HIGH TEMP NON-INS.; 16-14AWG; #6 STUD 70044359
Ring Terminal, Non-Insulated - High Temperature Panduit Terminals are designed for fast, consistent installation and lasting reliability. High temperature terminals fabricated from electrolytically refined, nickel plated copper for high conductivity BARREL FEATURES Brazed seam assures a reliable crimp Internally beveled for easy wire insertion Extended length is easier to crimp and assures good quality wire contact Wire range and stud size stamped on the tongue VOLTAGE/TEMPERATURE RATINGS 600V; 343¡ C (650¡ F) operating temperature

Ring Terminal, Non-Insulated - High Temperature
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • High temperature terminals fabricated from electrolytically refined, nickel plated copper for high conductivity
    BARREL FEATURES
  • Brazed seam assures a reliable crimp
  • Internally beveled for easy wire insertion
  • Extended length is easier to crimp and assures good quality wire contact
  • Wire range and stud size stamped on the tongue
    VOLTAGE/TEMPERATURE RATINGS
    600V; 343¡ C (650¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15138-ND P14-6RHT6-C 70044359
Product Name Terminals - Ring Connectors Terminals TERMINAL, RING HIGH TEMP NON-INS.; 16-14AWG; #6 STUD
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details