Panduit Corp. Ring Connectors P14-6RHT6-C

Description
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15138-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15138-ND
Ring Connectors 298-15138-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit - 13AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit
13AC4777
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit 13AC4777
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15138-ND 13AC4777
Product Name Ring Connectors Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data