Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors P14-6R-M

Description
Manufacturer: Panduit Corp Win Source Part Number: 1333476-P14-6R-M Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Copper Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.620" (15.75mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: P14-6R-M-ND,298-1062 6 Base Product Number: P14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1333476-P14-6R-M Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Copper Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.620" (15.75mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: P14-6R-M-ND,298-1062 6 Base Product Number: P14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333476-P14-6R-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333476-P14-6R-M
Connectors, Interconnects - Terminals - Ring Connectors 1333476-P14-6R-M
Manufacturer: Panduit Corp Win Source Part Number: 1333476-P14-6R-M Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Copper Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.620" (15.75mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: P14-6R-M-ND,298-1062 6 Base Product Number: P14 RoHS Status: ROHS3 Compliant

Manufacturer: Panduit Corp
Win Source Part Number: 1333476-P14-6R-M
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Features: Brazed Seam, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.620" (15.75mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: P14-6R-M-ND,298-10626
Base Product Number: P14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ring Connectors - 298-10626-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10626-ND
Ring Connectors 298-10626-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit - 14AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit
14AC0865
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit 14AC0865
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333476-P14-6R-M 298-10626-ND 14AC0865
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details