Panduit Corp. Terminals - Spade Connectors P14-6LF-C

Description
CONN SPADE TERM 14-16AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15135-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15135-ND
Terminals - Spade Connectors 298-15135-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 90B5555 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
90B5555
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 90B5555
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:P-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:P-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
P14-6LF-C
Terminals P14-6LF-C
Terminals Locking Fork Term non-insuld 18

Terminals Locking Fork Term non-insuld 18

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15135-ND 90B5555 P14-6LF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details