Panduit Corp. Terminals - Spade Connectors P14-6FN-C

Description
CONN SPADE TERM 14-18AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 14-18AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15133-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15133-ND
Terminals - Spade Connectors 298-15133-ND
CONN SPADE TERM 14-18AWG #6

CONN SPADE TERM 14-18AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P14-6FN-C
Terminals P14-6FN-C
Terminals Fork Terminal Narrow Tongue Non-Insulated

Terminals Fork Terminal Narrow Tongue Non-Insulated

Buy Now Datasheet
Terminal, Fork Tongue, M3.5, 14Awg; Product Range Panduit - 48AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 14Awg; Product Range Panduit
48AC9817
Terminal, Fork Tongue, M3.5, 14Awg; Product Range Panduit 48AC9817
TERMINAL, FORK TONGUE, M3.5, 14AWG; Product Range:P-FN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 14AWG; Product Range:P-FN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15133-ND P14-6FN-C 48AC9817
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M3.5, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data