Panduit Corp. Terminals - Spade Connectors P14-6F-M

Description
CONN SPADE TERM 14-18AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 14-18AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15132-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15132-ND
Terminals - Spade Connectors 298-15132-ND
CONN SPADE TERM 14-18AWG #6

CONN SPADE TERM 14-18AWG #6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 72P2917 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
72P2917
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 72P2917
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:P Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:P Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
P14-6F-M
Terminals P14-6F-M
Terminals FORK 16-14 STUD SIZE 6

Terminals FORK 16-14 STUD SIZE 6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15132-ND 72P2917 P14-6F-M
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details