Panduit Corp. Ring Connectors P14-38R-M

Description
Ring Terminal Connector 3/8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10057-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10057-ND
Ring Connectors 298-10057-ND
Ring Terminal Connector 3/8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Panduit - 14AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Panduit
14AC0863
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Panduit 14AC0863
TERMINAL, RING TONGUE, M10, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10057-ND 14AC0863
Product Name Ring Connectors Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data