Panduit Corp. Ring Connectors P14-14R-C

Description
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10054-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10054-ND
Ring Connectors 298-10054-ND
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - P14-14R-C - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
P14-14R-C
Ring Connectors P14-14R-C
CONN RING CIRC 14-18AWG #1/4

CONN RING CIRC 14-18AWG #1/4

Supplier's Site Datasheet
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit - 13AC4775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit
13AC4775
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit 13AC4775
TERMINAL, RING TONGUE, M6, 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10054-ND P14-14R-C 13AC4775
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers