Panduit Corp. Ring Connectors P14-10RHT6-M

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15124-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15124-ND
Ring Connectors 298-15124-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit - 14AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit
14AC0861
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit 14AC0861
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15124-ND 14AC0861
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details