Panduit Corp. Ring Connectors P14-10R-M

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10053-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10053-ND
Ring Connectors 298-10053-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit - 14AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit
14AC0860
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit 14AC0860
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10053-ND 14AC0860
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details