Panduit Corp. Ring Connectors P14-10R-C

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10052-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10052-ND
Ring Connectors 298-10052-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 14Awg, Uninsul; Stud Size - Metric Panduit - 90B6706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 14Awg, Uninsul; Stud Size - Metric Panduit
90B6706
Terminal, Ring Tongue, 14Awg, Uninsul; Stud Size - Metric Panduit 90B6706
TERMINAL, RING TONGUE, 14AWG, UNINSUL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 14AWG, UNINSUL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10052-ND 90B6706
Product Name Ring Connectors Terminal, Ring Tongue, 14Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details