Fork Terminal, non-insulated, 18 - 14 AW
CONN SPADE TERM 14-18AWG #10
TERMINAL, FORK TONGUE, M5, 14AWG; Product Range:P Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated
Terminals Fork Term non-insul 16-14 AW
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | P14-10F-C | 298-15120-ND | 48AC9814 | P14-10F-C |
| Product Name | Fork Terminal, non-insulated, 18 - 14 AW | Terminals - Spade Connectors | Terminal, Fork Tongue, M5, 14Awg; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal | Fork Terminal; Standard | Spade Crimp |