Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp
TERMINAL, RING TONGUE, #8, 12AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #8, 12AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11938-ND | 14AC0859 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 12Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |