Panduit Corp. Ring Connectors P12-56HDR-D

Description
Ring Terminal Connector 5/16 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20001-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20001-ND
Ring Connectors 298-20001-ND
Ring Terminal Connector 5/16 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
#16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud Size 5/16
Chicago, IL, United States
#16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud Size 5/16", Length-0.96", Width-0.52, Diameter-0.22", Voltage Rating 600V Max, Temp Rating Max 150C, Material-Thick Copper Tin Plated Ul L...
97B0647
#16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud Size 5/16", Length-0.96", Width-0.52, Diameter-0.22", Voltage Rating 600V Max, Temp Rating Max 150C, Material-Thick Copper Tin Plated Ul L... 97B0647
#16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud size 5/16", length-0.96", width-0.52, diameter-0.22", Voltage rating 600V max, Temp rating max 150C, Material-Thick copper tin plated UL listed CSA certified RoHS Compliant: Yes

#16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud size 5/16", length-0.96", width-0.52, diameter-0.22", Voltage rating 600V max, Temp rating max 150C, Material-Thick copper tin plated UL listed CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-20001-ND 97B0647
Product Name Ring Connectors #16- #12 Barrel Non-Insulated Heavy Duty Ring Tongue, Stud Size 5/16", Length-0.96", Width-0.52, Diameter-0.22", Voltage Rating 600V Max, Temp Rating Max 150C, Material-Thick Copper Tin Plated Ul L...
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data