Panduit Corp. Ring Connectors P12-10HDR-D

Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11945-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11945-ND
Ring Connectors 298-11945-ND
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 12Awg; Stud Size - Metric Panduit - 14AC0858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 12Awg; Stud Size - Metric Panduit
14AC0858
Terminal, Ring Tongue, #10, 12Awg; Stud Size - Metric Panduit 14AC0858
TERMINAL, RING TONGUE, #10, 12AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 12AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11945-ND 14AC0858
Product Name Ring Connectors Terminal, Ring Tongue, #10, 12Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details