PATCH CORD, CAT5E, 7FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Cable Length:7ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84K3621 |
| Product Name | Patch Cord, Cat5E, 7Ft, Gray; Connector Type A Panduit |
| Product Type | Patch |