Panduit Corp. Patch Cord, Cat5E, 5Ft, Gray; Connector Type A Panduit P110PC4IG5AY

Description
PATCH CORD, CAT5E, 5FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes
Description
PATCH CORD, CAT5E, 5FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 5Ft, Gray; Connector Type A Panduit - 84K3610 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 5Ft, Gray; Connector Type A Panduit
84K3610
Patch Cord, Cat5E, 5Ft, Gray; Connector Type A Panduit 84K3610
PATCH CORD, CAT5E, 5FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

PATCH CORD, CAT5E, 5FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K3610
Product Name Patch Cord, Cat5E, 5Ft, Gray; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details