Panduit Corp. Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit P110PC4IG4Y

Description
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:Grey; Cable Length:4ft; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:Grey; Cable Length:4ft; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit - 84K3609 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit
84K3609
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit 84K3609
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:Grey; Cable Length:4ft; LAN Category:Cat5e RoHS Compliant: Yes

PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:Grey; Cable Length:4ft; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K3609
Product Name Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details