Panduit Corp. Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit P110PC4IG4AY

Description
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:4ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes
Description
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:4ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit - 84K3607 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit
84K3607
Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit 84K3607
PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:4ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

PATCH CORD, CAT5E, 4FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:4ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K3607
Product Name Patch Cord, Cat5E, 4Ft, Gray; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Panel Mount - G125-MC10605M5-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details