Panduit Corp. Patch Cord, Cat5E, 2Ft, Gray; Connector Type A Panduit P110PC4IG2AY

Description
PATCH CORD, CAT5E, 2FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:2ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, 2FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:2ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 2Ft, Gray; Connector Type A Panduit - 84K3595 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 2Ft, Gray; Connector Type A Panduit
84K3595
Patch Cord, Cat5E, 2Ft, Gray; Connector Type A Panduit 84K3595
PATCH CORD, CAT5E, 2FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:2ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

PATCH CORD, CAT5E, 2FT, GRAY; Connector Type A:-; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:2ft; Computer Connector B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K3595
Product Name Patch Cord, Cat5E, 2Ft, Gray; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details