Panduit Corp. Patch Cord, Cat5E, 18Ft, Gray; Connector Type A Panduit P110PC4IG18Y

Description
PATCH CORD, CAT5E, 18FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Grey; Product Range:-; Cable Length:18ft RoHS Compliant: Yes
Description
PATCH CORD, CAT5E, 18FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Grey; Product Range:-; Cable Length:18ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 18Ft, Gray; Connector Type A Panduit - 84K3594 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 18Ft, Gray; Connector Type A Panduit
84K3594
Patch Cord, Cat5E, 18Ft, Gray; Connector Type A Panduit 84K3594
PATCH CORD, CAT5E, 18FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Grey; Product Range:-; Cable Length:18ft RoHS Compliant: Yes

PATCH CORD, CAT5E, 18FT, GRAY; Connector Type A:-; Connector Type B:4-Pair 110 Connector; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Grey; Product Range:-; Cable Length:18ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K3594
Product Name Patch Cord, Cat5E, 18Ft, Gray; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-10-S-R3G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications IEC; IEC 60603-7-3 EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers