Panduit Corp. Punch Down Rack Mount Patch Panel; Panel Type Panduit P110B100R4BY

Description
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:177mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet
Description
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:177mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Down Rack Mount Patch Panel; Panel Type Panduit - 84K3502 - Newark, An Avnet Company
Chicago, IL, United States
Punch Down Rack Mount Patch Panel; Panel Type Panduit
84K3502
Punch Down Rack Mount Patch Panel; Panel Type Panduit 84K3502
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:177mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:177mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84K3502
Product Name Punch Down Rack Mount Patch Panel; Panel Type Panduit
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mini-Racking - SRE5002S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details