Panduit Corp. Punch Down Rack Mount Patch Panel; Panel Type Panduit P110B100R2BY

Description
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.1mm; External Width - Metric:-; External Height - Imperial:3.47" RoHS Compliant: Yes
Datasheet
Description
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.1mm; External Width - Metric:-; External Height - Imperial:3.47" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Down Rack Mount Patch Panel; Panel Type Panduit - 84K3500 - Newark, An Avnet Company
Chicago, IL, United States
Punch Down Rack Mount Patch Panel; Panel Type Panduit
84K3500
Punch Down Rack Mount Patch Panel; Panel Type Panduit 84K3500
PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.1mm; External Width - Metric:-; External Height - Imperial:3.47" RoHS Compliant: Yes

PUNCH DOWN RACK MOUNT PATCH PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.1mm; External Width - Metric:-; External Height - Imperial:3.47" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84K3500
Product Name Punch Down Rack Mount Patch Panel; Panel Type Panduit
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details