Panduit Corp. Ring Connectors P10-8R-L

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10534-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10534-ND
Ring Connectors 298-10534-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Panduit - 14AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Panduit
14AC2074
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Panduit 14AC2074
TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10534-ND 14AC2074
Product Name Ring Connectors Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products