Panduit Corp. Terminals - Spade Connectors P10-8LF-D

Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15108-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15108-ND
Terminals - Spade Connectors 298-15108-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit - 48AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit
48AC9809
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit 48AC9809
TERMINAL, FORK TONGUE, M4, 10AWG; Product Range:P-LF Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 10AWG; Product Range:P-LF Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15108-ND 48AC9809
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details