Panduit Corp. Terminals - Spade Connectors P10-8F-L

Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15107-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15107-ND
Terminals - Spade Connectors 298-15107-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P10-8F-L
Terminals P10-8F-L
Terminals FORK 12-10 STUD SIZE 8

Terminals FORK 12-10 STUD SIZE 8

Buy Now Datasheet
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit - 48AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit
48AC9808
Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit 48AC9808
TERMINAL, FORK TONGUE, M4, 10AWG; Product Range:P Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 10AWG; Product Range:P Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15107-ND P10-8F-L 48AC9808
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M4, 10Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details