Panduit Corp. Terminals - Spade Connectors P10-6LF-D

Description
CONN SPADE TERM 10-12AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-22637-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-22637-ND
Terminals - Spade Connectors 298-22637-ND
CONN SPADE TERM 10-12AWG #6

CONN SPADE TERM 10-12AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P10-6LF-D
Terminals P10-6LF-D
Terminals NON-INSL.FORK 12-10 #6

Terminals NON-INSL.FORK 12-10 #6

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-22637-ND P10-6LF-D
Product Name Terminals - Spade Connectors Terminals
Terminal Type Fork Terminal; Spring, Snap
Unlock Full Specs
to access all available technical data

Similar Products

.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details