RING TERMINAL, NON-INSULATED, 14 - 10 AW
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P10-56R-D | 298-10625-ND | 14AC0856 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Ring Connectors | Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |