Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING CIRC 10-12AWG #3/8
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10050-ND | 14AC0855 | P10-38R-D |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Panduit | Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |