Panduit Corp. Terminals - Ring Connectors P10-14RHT6-L

Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-15101-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-15101-ND
Terminals - Ring Connectors 298-15101-ND
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P10-14RHT6-L
Terminals P10-14RHT6-L
Terminals Ring Term high temp non insulated

Terminals Ring Term high temp non insulated

Buy Now Datasheet
TERMINAL, RING HIGH TEMP NON-INS; 12-10AWG; 1/4IN STUD - 70044351 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING HIGH TEMP NON-INS; 12-10AWG; 1/4IN STUD
70044351
TERMINAL, RING HIGH TEMP NON-INS; 12-10AWG; 1/4IN STUD 70044351
Ring Terminal, Non-Insulated - High Temperature Panduit Terminals are designed for fast, consistent installation and lasting reliability. High temperature terminals fabricated from electrolytically refined, nickel plated copper for high conductivity BARREL FEATURES Brazed seam assures a reliable crimp Internally beveled for easy wire insertion Extended length is easier to crimp and assures good quality wire contact Wire range and stud size stamped on the tongue VOLTAGE/TEMPERATURE RATINGS 600V; 343¡ C (650¡ F) operating temperature

Ring Terminal, Non-Insulated - High Temperature
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • High temperature terminals fabricated from electrolytically refined, nickel plated copper for high conductivity
    BARREL FEATURES
  • Brazed seam assures a reliable crimp
  • Internally beveled for easy wire insertion
  • Extended length is easier to crimp and assures good quality wire contact
  • Wire range and stud size stamped on the tongue
    VOLTAGE/TEMPERATURE RATINGS
    600V; 343¡ C (650¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15101-ND P10-14RHT6-L 70044351
Product Name Terminals - Ring Connectors Terminals TERMINAL, RING HIGH TEMP NON-INS; 12-10AWG; 1/4IN STUD
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details