Panduit Corp. Ring Connectors P10-14RHT6-D

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-19998-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-19998-ND
Ring Connectors 298-19998-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 10Awg; Stud Size - Metric Panduit - 14AC0853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 10Awg; Stud Size - Metric Panduit
14AC0853
Terminal, Ring Tongue, M6, 10Awg; Stud Size - Metric Panduit 14AC0853
TERMINAL, RING TONGUE, M6, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-19998-ND 14AC0853
Product Name Ring Connectors Terminal, Ring Tongue, M6, 10Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data