Ring Terminal Connector 1/4 Stud Circular 10-14 AWG Crimp
TERMINAL, RING TONGUE, M6, 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10049-ND | 13AC4773 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M6, 10Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |