Panduit Corp. Spade Connectors P10-14LF-L

Description
1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Request a Quote Datasheet
Description
1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - P10-14LF-L-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
P10-14LF-L-ND
Spade Connectors P10-14LF-L-ND
1/4 Stud Spade Terminal Connector Crimp 10-14 AWG

1/4 Stud Spade Terminal Connector Crimp 10-14 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1083471-P10-14LF-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1083471-P10-14LF-L
Connectors, Interconnects - Terminals - Spade Connectors 1083471-P10-14LF-L
Win Source Part Number: 1083471-P10-14LF-L Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Pan-Term® Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-14 AWG Contact Material: Copper Standard Package: 50 Terminal Type: Spring, Snap Width - Outer Edges: 0.460" (11.68mm) Length - Overall: 0.920" (23.37mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) Tongue Inside Opening: 0.250" (6.35mm) Alternative Parts (Cross-Reference): 34108; 33457; 34104; P10-10R-D; P14-10R-M; P10-10R-L; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1083471-P10-14LF-L
Category: Connectors, Interconnects>Terminals - Spade Connectors
Series: Pan-Term®
Features: Brazed Seam, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-14 AWG
Contact Material: Copper
Standard Package: 50
Terminal Type: Spring, Snap
Width - Outer Edges: 0.460" (11.68mm)
Length - Overall: 0.920" (23.37mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
Tongue Inside Opening: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 34108; 33457; 34104; P10-10R-D; P14-10R-M; P10-10R-L;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number P10-14LF-L-ND 1083471-P10-14LF-L
Product Name Spade Connectors Connectors, Interconnects - Terminals - Spade Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details