CONN SPADE TERM 10-12AWG #1/4
TERMINAL, FORK TONGUE, 1/4", 10AWG; Product Range:P Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated
Terminals FORK 12-10 STUD SIZE 1/4
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15100-ND | 19C8615 | P10-14F-L |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, 1/4, 10Awg; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |