Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15098-ND | 90B3769 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |