Panduit Corp. Ring Connectors P10-10R-D

Description
Ring Terminal Connector 10 Stud Circular 10-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10623-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10623-ND
Ring Connectors 298-10623-ND
Ring Terminal Connector 10 Stud Circular 10-14 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-14 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Panduit - 14AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Panduit
14AC0850
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Panduit 14AC0850
TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10623-ND 14AC0850
Product Name Ring Connectors Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers