Panduit Corp. Terminals - Spade Connectors P10-10LF-L

Description
CONN SPADE TERM 10-12AWG #10
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15096-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15096-ND
Terminals - Spade Connectors 298-15096-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P10-10LF-L
Terminals P10-10LF-L
Terminals Locking Fork Term non-insuld 14

Terminals Locking Fork Term non-insuld 14

Buy Now Datasheet
Terminal, Fork Tongue, #10, 10Awg; Product Range Panduit - 72AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 10Awg; Product Range Panduit
72AC7953
Terminal, Fork Tongue, #10, 10Awg; Product Range Panduit 72AC7953
TERMINAL, FORK TONGUE, #10, 10AWG; Product Range:P-LF Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 10AWG; Product Range:P-LF Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15096-ND P10-10LF-L 72AC7953
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #10, 10Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details