"Wire Marker, Slip-On 0.39"" W x 1.25"" L (9.9mm x 31.8mm) White Poly-Vinyl Chloride (PVC)"
CABLE MARKER SLEEVE MOUNT, PVC, WHITE, 3MM, PK100; Marker Type:Sleeve Mount; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:9.9mm x 31.8mm; Cable Diameter Max:3mm; Cable Diameter Min:-; Product Range:NWSLC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-10422-ND | 12P7758 |
| Product Name | Markers | Cable Marker Sleeve Mount, Pvc, White, 3Mm, Pk100; Marker Type Panduit |
| Material | PVC |