"Wire Marker, Slip-On 0.30"" W x 1.25"" L (7.6mm x 31.8mm) Orange Poly-Vinyl Chloride (PVC)"
CABLE MARKER SLEEVE MOUNT, PVC, ORANGE, 3MM, PK100; Marker Type:Sleeve Mount; Legend:-; Legend Colour:-; Marker Colour:Orange; Marker Dimensions:-; Cable Diameter Max:3mm; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride)R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-18525-ND | 64K1635 |
| Product Name | Markers | Cable Marker Sleeve Mount, Pvc, Orange, 3Mm, Pk100; Marker Type Panduit |
| Material | PVC |