"Wire Marker, Slip-On 0.28"" W x 1.25"" L (7.1mm x 31.8mm) Yellow Poly-Vinyl Chloride (PVC)"
CABLE MARKER SLEEVE MOUNT, PVC, YELLOW, 2MM, PK100; Marker Type:Sleeve Mount; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride)R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-18524-ND | 12P7756 |
| Product Name | Markers | Cable Marker Sleeve Mount, Pvc, Yellow, 2Mm, Pk100; Marker Type Panduit |
| Material | PVC |