Panduit Corp. Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit NKRTMWWH

Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit - 41J7228 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
41J7228
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit 41J7228
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7228
Product Name Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details